Electronic Concepts, Inc. PT12 Series - Polypropylene Capacitor

Description
STANDARD CONFIGURATIONS Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics. As pioneers in the use of Polypropylene as a capacitor dielectric, Electronic Concepts, Inc. has designed a full line of polypropylene and metallized polypropylene precision capacitors. Among these in type PT12 polypropylene precision capacitors which exhibit unique and outstanding electrical and environmental characteristics. The following are some of the most significant. - Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling. - Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior, to those of polystyrene. These polypropylene capacitors are designed for use from -55°C to +105°C without derating. Therefore, type PT12 can be used in high temperature applications when it is not feasible to use polystyrene capacitors(which have an upper limit of 85°C). Polypropylene capacitors are excellent for all critical applications which require high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor. The temperature coefficient makes an excellent choice for high Q tuned circuits, precision filter circuits, pulse networks and RC circuits. KEY FEATURES Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior to those of polystyrene

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics. As pioneers in the use of Polypropylene as a capacitor dielectric, Electronic Concepts, Inc. has designed a full line of polypropylene and metallized polypropylene precision capacitors. Among these in type PT12 polypropylene precision capacitors which exhibit unique and outstanding electrical and environmental characteristics. The following are some of the most significant. - Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling. - Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior, to those of polystyrene. These polypropylene capacitors are designed for use from -55°C to +105°C without derating. Therefore, type PT12 can be used in high temperature applications when it is not feasible to use polystyrene capacitors(which have an upper limit of 85°C). Polypropylene capacitors are excellent for all critical applications which require high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor. The temperature coefficient makes an excellent choice for high Q tuned circuits, precision filter circuits, pulse networks and RC circuits. KEY FEATURES Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior to those of polystyrene

STANDARD CONFIGURATIONS

Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics.

As pioneers in the use of Polypropylene as a capacitor dielectric, Electronic Concepts, Inc. has designed a full line of polypropylene and metallized polypropylene precision capacitors.
Among these in type PT12 polypropylene precision capacitors which exhibit unique and outstanding electrical and environmental characteristics.
The following are some of the most significant.
- Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling.
- Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior, to those of polystyrene.
These polypropylene capacitors are designed for use from -55°C to +105°C without derating. Therefore, type PT12 can be used in high temperature applications when it is not feasible to use polystyrene capacitors(which have an upper limit of 85°C).
Polypropylene capacitors are excellent for all critical applications which require high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor. The temperature coefficient makes an excellent choice for high Q tuned circuits, precision filter circuits, pulse networks and RC circuits.

KEY FEATURES

  • Negligible shift in capacitance under long term exposure to humidity, operating life and temperature cycling.
  • Insulation resistance, dielectric absorption and dissipation factor properties are all equivalent, or superior to those of polystyrene
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number PT12 Series - Polypropylene Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C703U075DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Conductive Polymer Capacitors (Bottom surface electrode : Large capacitance) - TCTOAS1A476M8R-ZB1 - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
2 suppliers
 - 1248398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications High Voltage Capacitor; High Current; High Frequency; Power Supply; Electronic Ballast, High Current, High Frequency AC Loads, High Voltage, Smoothing, Snubber, Switching Power Supply
Capacitance Type Fixed
View Details
Motor Run Capacitor - CAP-45/7.5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers