Capacitor, Film, 1.0 µf 20% 400 Vdc, Metallized Polyester
Electrocube, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | 230B1E105M |
Product Name | Film Capacitor |
Technology | Film Capacitors |
Metallized Dielectric | Metallized Dielectric |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polyester |