Capacitor, Film, MPPS, .022 µf 10% 200 Vdc, Plastic Box Case, Epoxy-Filled, Radial Leads.
Electrocube, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | 332A1C223K |
Product Name | Film Capacitor |
Configuration / Form Factor | Leaded Capacitor |
Technology | Film Capacitors |
Capacitance Type | Fixed |
Capacitance Range | 0.0220 microF |