0.012µF ±10% 63V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 1825Y0630123KCR-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Range | 0.0120 microF |
Capacitance Tolerance | 10 (+/- %) |