CAP ALUM POLY 100UF 20% 4V SMD
CAP ALUM POLY 100UF 20% 4V SMD
100µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
100µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
100µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
Lingto Electronic Limited | Acme Chip Technology Co., Limited | DigiKey | DigiKey | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 4SXB100M | 4SXB100M | 1189-1641-1-ND | 1189-1641-6-ND |
Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
Capacitance Type | Fixed | Fixed | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
Technology | Single-Layer | |||
Applications | General Purpose; General Purpose | General Purpose | General Purpose |