2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Capacitors - Ceramic Capacitors
DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 445-174682-1-ND | 445-174682-6-ND | CKG32KC0G3A222J335AJ |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Applications | High Voltage Capacitor; Automotive; Bypass | High Voltage Capacitor; Automotive; Bypass | Automotive; Bypass; Automotive, SMPS Filtering, Bypass, Decoupling |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |