25µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 170mOhm @ 100kHz
CAP TANT POLY 25UF 50V SMD
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | T556B256K050AH-ND | T556B256K050AH |
Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Applications | General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | |
Capacitance Range | 25 microF | 25 microF |