CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
Acme Chip Technology Co., Limited | DigiKey | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 2.5SWZ330MR09 | 1189-1560-6-ND | 1189-1560-1-ND | 2.5SWZ330MR09 |
Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
Technology | Single-Layer | |||
Applications | General Purpose; General Purpose | General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | ||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |