47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP TANT POLY 47UF 6.3V 1411
Capacitor,47uF,6.3VD
DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 399-10333-6-ND | 399-10333-1-ND | T520B476M006AHE070 | 18M9651 |
Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitor,47Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
Applications | General Purpose | General Purpose | ||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
Electrolytic Capacitors | Tantalum | Tantalum | ||
Capacitance Range | 47 microF | 47 microF | 47 microF |