General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Manufacturer: Yageo
Win Source Part Number: 865713-CA0612JRNPO9B
Series: CA
Features: 22pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 13-CA0612JRNPO9BN220
CAP ARRAY 22PF 50V NP0 0612
22pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
22pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
22pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Capacitor Array, C-Array, 22 pF, - 5%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes
Yageo USA | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | CA0612JRNPO9BN220 | 865713-CA0612JRNPO9BN220 | CA0612JRNPO9BN220 | 13-CA0612JRNPO9BN220TR-ND | 13-CA0612JRNPO9BN220DKR-ND | 68C2927 |
Product Name | C-Array MLCC | Capacitor Networks, Arrays - CA0612JRNPO9BN220 | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Array, C-Array, 22 Pf, 5%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
Technology | Multilayer | Single-Layer | ||||
Capacitance Range | 22 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | ||
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
WVDC | 50 volts | 50 volts |