KEMET Electronics Corporation Capacitors - Tantalum - Polymer Capacitors T520D157M010ATE015

Description
CAP TANT POLY 150UF 10V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - T520D157M010ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D157M010ATE015
Capacitors - Tantalum - Polymer Capacitors T520D157M010ATE015
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-10340-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10340-6-ND
Tantalum - Polymer Capacitors 399-10340-6-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-10340-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10340-2-ND
Tantalum - Polymer Capacitors 399-10340-2-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-10340-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10340-1-ND
Tantalum - Polymer Capacitors 399-10340-1-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520D157M010ATE015 - 808652-T520D157M010ATE015 - Win Source Electronics
Yishun, Singapore
Tantalum - Polymer Capacitors - T520D157M010ATE015
808652-T520D157M010ATE015
Tantalum - Polymer Capacitors - T520D157M010ATE015 808652-T520D157M010ATE015
Manufacturer: Kemet Win Source Part Number: 808652-T520D157M010A TE015 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 15mOhm at 100kHz Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Kemet
Win Source Part Number: 808652-T520D157M010ATE015
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 15mOhm at 100kHz
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 2000 Hrs at 105°C

Supplier's Site
Cap, Tant, Polymer, 150Uf, 10V, Case D; Capacitance Kemet - 02AC0140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 10V, Case D; Capacitance Kemet
02AC0140
Cap, Tant, Polymer, 150Uf, 10V, Case D; Capacitance Kemet 02AC0140
CAP, TANT, POLYMER, 150UF, 10V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 10V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
150.uf 10.0V Kemet - 09P0973 - Newark, An Avnet Company
Chicago, IL, United States
150.uf 10.0V Kemet
09P0973
150.uf 10.0V Kemet 09P0973
150.UF 10.0V

150.UF 10.0V

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number T520D157M010ATE015 T520D157M010ATE015 399-10340-6-ND 399-10340-2-ND 808652-T520D157M010ATE015 02AC0140 09P0973
Product Name Capacitors - Tantalum - Polymer Capacitors Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T520D157M010ATE015 Cap, Tant, Polymer, 150Uf, 10V, Case D; Capacitance Kemet 150.uf 10.0V Kemet
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-70/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors (Standard) - TCA0J107M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
Hybrid Capacitor - HQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details