68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
CAP TANT 68UF 20% 20V 2917
CAP TANT 68UF 20% 20V 2917
CAPACITOR TANT, 68UF, 20V, 2917 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF, 20V, 2917 20%; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes
DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TAJY686M020RNJ-ND | TAJY686M020RNJ | TAJY686M020RNJ | 54J4265 | 73R9312 |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitor, 68Uf, 20V, 2917 20%; Capacitance Kyocera Avx |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
Applications | General Purpose | ||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |