20pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | VJ0805D200JLXAJ-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Applications | High Frequency; RF / Microwave |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Tolerance | 5 (+/- %) |