0.22µF ±10% 500V Ceramic Capacitor X7R Radial
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 05HV15B224KN-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Leaded Capacitor |
Applications | High Voltage Capacitor |
Operating Temperature | -55 to 200 C (-67 to 392 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Range | 0.2200 microF |