CAP TANT POLY 100UF 6.3V 1411
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 6TPE100MBB | 10-6TPE100MBBDKR-ND | 10-6TPE100MBBTR-ND | 85AJ8827 | 62AJ9249 |
Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic | Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic |
Technology | Single-Layer | ||||
Capacitance Type | Fixed | Fixed | Fixed | ||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
WVDC | 6.3 volts | 6.3 volts |