10pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 1210Y1K00100KFR-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Tolerance | 10 (+/- %) |
WVDC | 1000 volts |