CAP TANT 150UF 20% 16V 2924
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 500mOhm
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | TAJV157M016RNJ | TAJV157M016RNJ-ND |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
Technology | Single-Layer | |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 150 microF | 150 microF |
WVDC | 16 volts |