TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.
Allied Electronics, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | 70195607 |
Product Name | Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum |