KEMET Electronics Corporation CAPACITOR, TANTALUM SMD, 10UF 35V 10%,CUT TAPE T491D106K035AT/BKN

Description
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM SMD, 10UF 35V 10%,CUT TAPE - 70095849 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM SMD, 10UF 35V 10%,CUT TAPE
70095849
CAPACITOR, TANTALUM SMD, 10UF 35V 10%,CUT TAPE 70095849
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

  • /b Capacitance Range: 0.1uF - 1000uF
  • Voltage Range: 2.5 - 50V
  • Tolerance: ±10% & ± 20%
  • Case Size: A,B,C,D,X & E
  • Low Profile Case Size: R, S, T, U & V
    Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70095849
Product Name CAPACITOR, TANTALUM SMD, 10UF 35V 10%,CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-55/10/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, High Temperature - HiT Range - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Aerospace; Automotive; Oil Exploration, Geothermal, Military
View Details
 - 1447439P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details