Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.
Allied Electronics, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | 70079427 |
Product Name | CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, NP0, SIZE C, 10PF |
Configuration / Form Factor | Leaded Capacitor |
Applications | General Purpose |
Electrostatic Capacitors | Ceramic Composition |