KEMET’s 250 VDC or Tip & Ring MLCC capacitors are designed and rated for
telecommunication ringer circuit where the capacitor is used to block -48 to -52 Volt DC
of line voltage and pass a 16-25 Hz AC signal pulse of 70 Vrms to 90 Vrms. The
surface mount ceramic capacitors are excellent replacements for high voltage leaded
film devices. The smaller SMT footprints save valuable board space which is critical when
creating new designs,and the capacitors are able to withstand today’s higher lead-free
reflow processing temperatures. The ceramic MLCC have excellent high frequency filtering
characteristics, low ESR, and high temperature reflow capabilities.
Highlights:
Applications:
Allied Electronics, Inc. | |
---|---|
Product Category | Capacitors |
Product Number | 70096121 |
Product Name | CAPACITORS, CERAMIC SMD, TIP AND RING, .010UF 250V, 10%, X7R;CUT REEL |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |
Capacitance Range | 0.0100 microF |