KEMET Electronics Corporation CAPACITOR, TANTALUM SMD, 47UF 10V 10%;Cut-Tape T491C476K010AT/BKN

Description
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM SMD, 47UF 10V 10%;Cut-Tape - 70095843 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM SMD, 47UF 10V 10%;Cut-Tape
70095843
CAPACITOR, TANTALUM SMD, 47UF 10V 10%;Cut-Tape 70095843
/b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.

  • /b Capacitance Range: 0.1uF - 1000uF
  • Voltage Range: 2.5 - 50V
  • Tolerance: ±10% & ± 20%
  • Case Size: A,B,C,D,X & E
  • Low Profile Case Size: R, S, T, U & V
    Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading choice in today's surface mount designs. This product meets or exceeds the requirements of EIA standard 535BAAC. The physical outline and dimensions of the series conform to this global standard. Five low profile case sizes are available in the T491 family.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70095843
Product Name CAPACITOR, TANTALUM SMD, 47UF 10V 10%;Cut-Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C203U063AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
 - 1447502P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details