KEMET Electronics Corporation Ceramic Capacitors C315C330J2G5TA

Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4172-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4172-ND
Ceramic Capacitors 399-4172-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 33.0PF ;Tol+-5%; Radial; Vol-Rtg 200V - 70095029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 33.0PF ;Tol+-5%; Radial; Vol-Rtg 200V
70095029
Capacitor;Ceramic;Cap 33.0PF ;Tol+-5%; Radial; Vol-Rtg 200V 70095029
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitor 33Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 13K6175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 200V, C0G, 5%, Radial; Capacitance Kemet
13K6175
Ceramic Capacitor 33Pf 200V, C0G, 5%, Radial; Capacitance Kemet 13K6175
CERAMIC CAPACITOR 33PF 200V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 200V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet - 68X2464 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet
68X2464
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet 68X2464
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 pF, - 5%, C0G / NP0, 200 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 pF, - 5%, C0G / NP0, 200 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-4172-ND 70095029 13K6175 68X2464
Product Name Ceramic Capacitors Capacitor;Ceramic;Cap 33.0PF ;Tol+-5%; Radial; Vol-Rtg 200V Ceramic Capacitor 33Pf 200V, C0G, 5%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C315 Series, 33 Pf, 5%, C0G / Np0, 200 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTAL1D226M8R-V1 - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
Single Layer Capacitor, High Reliability - T-Cap® - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Single-Layer
Applications RF / Microwave; Bypass
View Details
Tantalum Hybrid Capacitor - THQA2 / THQM2 - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details