CAP ALUM 3300UF 20% 10V RADIAL
Al cap Radial PW series 10V 3300uF - Capacitors - Aluminium Capacitors
Al cap Radial PW series 10V 3300uF - Capacitors - Aluminium Capacitors
Delivery on production packaging - Bag. This product is non-returnable.
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
CAPACITOR ALUM ELEC 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | UPW1A332MHD | 7152486 | 493-1754-ND | 70187408 | 55K0149 |
Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 10V 20% RADIAL 12.5X25 LS 5 MM | Capacitor Alum Elec 3300Uf, 10V, 20%, Radial; Capacitance Nichicon | |
Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
Technology | Single-Layer | ||||
Applications | General Purpose; General Purpose | General Purpose | General Purpose | ||
Capacitance Type | Fixed | Fixed | Fixed | ||
Features | Polarized | Polarized | Polarized |