CAP CER 10000PF 50V X7R RADIAL
10000pF ±10% 50V Ceramic Capacitor X7R Radial
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF;
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | AR155C103K4R | 478-4497-ND | 65M7582 | 70195809 |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx | CAPACITOR; CERAMIC;CAP 10000PF; TOL+-10%;RADIAL; VOL-RTG 50V |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
Technology | Single-Layer | |||
Applications | Automotive; Automotive | Automotive | General Purpose | |
Capacitance Type | Fixed | Fixed | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |