Al cap Radial PW series 16V 1200uF - Capacitors - Aluminium Capacitors
Al cap Radial PW series 16V 1200uF - Capacitors - Aluminium Capacitors
Delivery on production packaging - Bag. This product is non-returnable.
CAP ALUM 1200UF 20% 16V RADIAL
CAP ALUM 1200UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 16V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 7152571 | UPW1C122MPD | 493-1791-ND | 70187398 | 55K0173 |
Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR ALUMINUM ELECTROLYTIC CAP 1200UF 16V 20% RADIAL 10X25 LS 5 MM | Aluminum Electrolytic Capacitor 1200Uf, 16V, 20%, Radial; Capacitance Nichicon | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
Capacitance Type | Fixed | Fixed | Fixed | ||
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |