EPCOS AG Capacitor;Polypropylene Film;Cap 0.22 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 B32922C3224M

Description
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polypropylene Film;Cap 0.22 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 0.22 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
70102441
Capacitor;Polypropylene Film;Cap 0.22 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 70102441
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102441
Product Name Capacitor;Polypropylene Film;Cap 0.22 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-80/5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors (Standard) - TCA1E335M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details