AVX Corporation Capacitors SR205C104KAR

Description
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm Series = SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5373707 - RS Components, Ltd.
Corby, Northants, United Kingdom
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm Series = SR

AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 100nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR

Supplier's Site
 - 5373707P - RS Components, Ltd.
Corby, Northants, United Kingdom
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm Series = SR Delivery on production packaging - Bag. This product is non-returnable.

AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 100nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 1243246 - RS Components, Ltd.
Corby, Northants, United Kingdom
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm Series = SR

AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 100nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR

Supplier's Site
 - 1441891 - RS Components, Ltd.
Corby, Northants, United Kingdom
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Package/Case = SR20 Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm

AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = SR20
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm

Supplier's Site
 - 1441932 - RS Components, Ltd.
Corby, Northants, United Kingdom
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering. Capacitance = 100nF Voltage = 50V dc Package/Case = SR20 Mounting Type = Through Hole Dielectric = X7R Tolerance = ±10% Dimensions = 5.08 x 3.175 x 5.08mm Length = 5.08mm Depth = 3.18mm Height = 5.08mm

AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = SR20
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm

Supplier's Site
Capacitors SR205C104KAR
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitors - SR205C104KAR - 1101777-SR205C104KAR - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - SR205C104KAR
1101777-SR205C104KAR
Ceramic Capacitors - SR205C104KAR 1101777-SR205C104KAR
Manufacturer: AVX Corporation Win Source Part Number: 1101777-SR205C104KAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1101777-SR205C104KAR
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR205C104KAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR205C104KAR
Capacitors - Ceramic Capacitors SR205C104KAR
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - 478-3187-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3187-ND
Ceramic Capacitors 478-3187-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 55K4482 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
55K4482
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 55K4482
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL .10UF, 50V, 10%, X7R - 70195720 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL .10UF, 50V, 10%, X7R
70195720
CAPACITOR CERAMIC , RADIAL .10UF, 50V, 10%, X7R 70195720
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  RS Components, Ltd. LIXINC Electronics Co., Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5373707 SR205C104KAR 1101777-SR205C104KAR SR205C104KAR 478-3187-ND 55K4482 70195720
Product Name Capacitors Ceramic Capacitors - SR205C104KAR Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL .10UF, 50V, 10%, X7R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Multilayer Single-Layer
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
5 suppliers
Motor Run Capacitor - CAP-65/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers