Replacement for a conventional fluorescent fitting giving comparable light output. Light output is not reduced in cold conditions making it ideal for cold stores, car parks and outdoor use. Instant start for use with presence detectors. Bespoke V shaped gear tray gives improved light distribution and provides protection for the LEDâs during installation. 36 high quality LEDs for long reliable life with good efficacy. Polycarbonate body with impact resistant polycarbonate diffuser for even light distribution . Fast fixing body for easy installation. Eight long life stainless steel clips on each side of the fitting. IP65 protected
Length = 1.5 m
Wattage = 36 W
Voltage Rating = 230 V
Anti-corrosive = Yes
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Lighting Fixtures |
Product Number | 6685354 |
Application | Residential |
Fixture Type | Ceiling Fixtures |
Voltage | 230 volts |
Wattage | 36 watts |