The introduction of this LED panel is part of the Ledvance luminaire family providing greater efficiency through integrated LED lighting. The LED panel is the ideal upgrade of existing fluorescent installations. Greater energy savings and low maintenance costs with an average life up to 50000 hours. The illumination of the LED lightings provides a homogenous light and coupled with a functional design makes it suitable for recessed ceilings. The slim housing is made from aluminium with a polystyrene diffuser.
Length = 625 mm
Width = 625 mm
Depth = 10.5 mm
Wattage = 30 W
Number of Lamps = 1
Colour Tone = Cool White
Colour Temperature = 4000K
Voltage Rating = 230 V
EU Energy Efficiency Rating = A++
RS Components, Ltd. | |
---|---|
Product Category | Lighting Fixtures |
Product Number | 1223549 |
Application | Residential |