The TR65EMHF range of corrosion resistant T8 fluorescent battens are available in either single or twin battens. This range of high frequency T8 Corrosion Resistant Luminaires are emergency maintained with 3 hour duration and are suitable for the most demanding environments, such as multi-storey car parks and workshops.
High frequency control gear. Energy saving. Flicker free. Instant start. Longer lamp life. Polycarbonate body and clips, stainless steel clips available separately. High impact resistant polycarbonate prismatic diffuser. IP65 suitable for indoor and outdoor use. Fully resistant to the penetration of dust and water jets. Not supplied with T8 fluorescent lamps, see accessory link for suitable products. Stainless steel clips are available as accessories, please see link
Maintained = Maintained
Length = 665 mm
Width = 95 mm
Depth = 100 mm
Duration = 3h
Fitting Type = Batten Light Fitting
IP Rating = IP65
Wattage = 18 W
Lamp Type = Fluorescent
Lamp Supplied = No
RS Components, Ltd. | |
---|---|
Product Category | Lighting Fixtures |
Product Number | 7126948 |
Fixture Type | Other; Emergency Light Fittings |
Lamp Type | Fluorescent |
Wattage | 18 watts |