Pathway Lighting Products, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1100 Lumen Model Fortimo Driver/Engine by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion... | |
| 2000 Lumen LED Downlight with Decorative Glass accessories. This product features the Fortimo Remote Phosphor Driver from Philips Lighting. For full specifications click on the above icons Pathway, the Lighting... | |
| 2000 lumen LED Downlight. Fortimo Driver/Engine by Philips Lighting. For full specifications click on the above icons. Tested in accordance with IES LM-79-08 standards. Pathway, the Lighting Source, manufactures a... | |
| 2000 lumen LED Downlight. Fortimo Driver/Engine by Philips Lighting. For full specifications click on the above icons. Tested in accordance with IES LM79-08 standards. Pathway, the Lighting Source, manufactures a... | |
| 2000 lumen LED Downlight. Fortimo Driver/Engine by Philips Lighting. For full specifications click on the above icons. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,... | |
| 2000 Lumen LED Wall Wash Downlight. Tested in accordance with IES LM79-08 standards. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. | |
| 2000 Lumen Model Fortimo Driver/Engine by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion... | |
| 4000 Lumen Model Bridgelux RS Series LED module and driver. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth... | |
| 500 - 2000 Lumen LED Downlight, Beam Control. LED module is by Xicato and freatures Corrected Cold Phosphor technology. Three beam distributions are available. Pathway, the Lighting Source, manufactures a... | |
| 6 inch aperture cylinder downlight with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As simple to... | |
| 800, 110 or 1300 lumen LED Downlight. For full specifications click on the above icon. Tested in accordance with IES LM79-08 standards. Pathway, the Lighting Source, manufactures a complete line... | |
| 800, 1100 or 1300 Lumen LED Downlight 85.5 percent Efficiency Fortimo Driver/Engine by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and... | |
| 800, 1100 or 1300 Lumen LED Downlight with Decorative Glass options. This product features the Fortimo Remote Phosphor Engine from Philips Lighting. For full specifications click on the above icons. | |
| 800, 1100 or 1300 lumen LED Downlight. Fortimo Driver/Engine by Philips Lighting. For full specifications click on the above icons. Pathway, the Lighting Source, manufactures a complete line of lighting... | |
| 800, 1100 or 1300 Lumen LED Wall Wash Downlight 85.5 percent Efficiency Fortimo Driver/Engine by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,... | |
| 800, 1100 or 1300 Lumen Model Fortimo Driver/Engine by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady... | |
| A decorative cylinder for surface, wall or pendant mount that will compliment recessed downlights of the same aperture and performance. Operates up to two lamps, 42 watts maximum per lamp. | |
| A decorative cylinder for surface, wall or pendant mount which is ideal for applications that require a long lamp life and energy saving benefits of LED technology. Fixture uses the... | |
| A suspended LED pendant downlight for general illumination in low to medium ceiling applications. Engineered heat sink features patented Synject module. Pathway, the Lighting Source, manufactures a complete line of... | |
| A variety of trim options are available. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is... | |
| Adjustable accent fixture features Philips Fortimo Spot Lighting Module (SLM) from Philips Lighting. Available in two beam distributions of narrow and medium. Pathway, the Lighting Source, manufactures a complete line... | |
| Adjustable accent fixture features the Xicato LED engine 550 - 2000 lumen packages. Reflector optics provide three beam distributions. Xicato features "corrected cold phosphor" technology for superior color consistency and... | |
| Adjustable accent fixture features the Xicato LED engine in 550 - 2000 lumen packages. Reflector optics provide three beam distributions. Xicato features "corrected cold phosphor" technology for superior color consistency... | |
| Architectural plastic LED exit features a unique, patented swiveling canopy design that allows the exit to adapt to any type of mounting including ceiling, wall and end mount styles. QS-Quick... | |
| Available with prismatic or fresnel style lens. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is... | |
| Choose from over 250 legends in our library or make your own custom wording. These panels are compatible with our series LX, LEX and GLX, GLEX signs. Download our PDF... | |
| Color changing RGB (reg, green, blue) LED module provides a multitude of hues and interfaces with DMX and Dali control systems. Consult specification sheet for additional features & available options... | |
| Color changing RGB LED module provides a multitude of hues and interfaces with DMX and Dali control systems. For full specifications click on the above icons. Pathway, the Lighting Source,... | |
| Companion fixture to series 4SQMR16. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed... | |
| Companion fixture to the 4SQHA19. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed... | |
| Cylinder features 800 lumen LED engine from Osram. Finishes include white, black, bronze or metallic aluminum Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional,... | |
| Cylinder features 800 lumen LED engine from Osram. Surface, pendant, wall or cord mount (shown). Finishes include white, black, bronze or metallic aluminum Pathway, the Lighting Source, manufactures a complete... | |
| Decorative cylinder downlight for surface, wall or pendant mount. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and... | |
| Decorative cylinder wall wash for surface, wall or pendant mount. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth... | |
| Decorative LED pendant mirrors the gracefull lines of a suspension bridge and features LED technology. Each of the two pendant lights provide 800 lumens at 14 watts. Pathway, the Lighting... | |
| Decorative pendant features 450 lumen engine from Vossloh Schwabe. Tiered glass discs surrond a cylinder of frosted glass. Any number of glass discs is possible, shown with five glass discs. | |
| Downlight fixture features the Xicato LED engine in 550 - 2000 lumen packages. Reflector optics provide three beam distributions. Xicato features "corrected cold phosphor" technology for superior color consistency and... | |
| FF82TIC is suitable for direct contact with insulation. Operates 1 or 2 horizontally oriented lamps. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and... | |
| Fluorescent emergency ballasts operate one or two fluorescent lamps in the event of a power failure. Models available in 500, 700, 1300 and 1500 lumen outputs. Maintenance free rechargable nickel... | |
| Four inch aperture compact fluorescent downlight for single, vertically mounted lamp. Standard features include self flanged reflectors in soft specular finish, adjustable height mounting brackets & one inch plaster flange. | |
| Four inch aperture, IC Rated downlight for single, vertically mounted compact fluorescent lamp. Standard features include self flanged reflectors in soft specular finish, adjustable height mounting brackets & one inch... | |
| HDT4 is available in one, two and three lamp models. Die cast lamp head adjusts vertically and horizontally for maximum aiming flexibility. For use with T4 G8.5 metal halide lamps... | |
| Hydroformed heavy gauge aluminum reflector with radial prismatic lens and white plastic trim flange is gasketed for use in wet location areas. Non conductive "dead front" materials eliminate the risk... | |
| Ideal for accent lighting in applications where a linear beam pattern, good color, energy efficiency, long lamp life and excellent cutoff are desired. Pathway, the Lighting Source, manufactures a complete... | |
| Incandescent Downlight with Open Reflector is available in medium or wide beam distribution. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. | |
| LED cylinder downlight measures 10 inches in diameter by 12.5 inches tall. Mounting options include surface, pendant and wall mount. Finishes includes black and bronze, custom colors available upon request. | |
| LED cylinder downlight measures 10 inches in diameter by 16 inches tall. Mounting options include surface, pendant and wall mount. Finishes includes black and bronze, custom colors available upon request. | |
| LED Downlight features the Fortimo SLM Spot LED module from Philips Lighting. Available in narrow and medium beam distributions. For full specifications click on the above icons. Pathway, the Lighting... | |
| Legends Plus offers the affordability of our commercial grade downlight with the performance of architectural reflector optics. Recessed downlight features an open reflector and accomodates two compact fluorescent lamps. Pathway,... | |
| Legends Plus offers the affordability of our commercial grade downlight with the performance of architectural reflector optics. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,... | |
| Lenses are available in prismatic or fresnel. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is... | |
| Medium distribution downlight is suitable for applications that require an energy saving, long life LED lamp source with high lumen output and excellent color rendering characteristics. Pathway, the Lighting Source,... | |
| Medium distribution downlight is suitable for applications that require an energy saving, long life, LED with high lumen output and excellent color rendering characteristics. Pathway, the Lighting Source, manufactures a... | |
| Mini Flex fixtures are available in models that accommodate one, two, or three lamps. Each compactly sized cylindrical lamp housing can rotate, pivot, retract up or extend down, for a... | |
| Mini Flex fixtures are available in models that accommodate one, two, three and four lamps. Each compactly sized cylindrical lamp housing can rotate, pivot, retract up or extend down, for... | |
| Mini pendant features a acrylic refractor in a variety colors. Custom colors are offered. Operates one GU24 self ballasted lamp which meets Title 24 requirements. Lamps that are supplied by... | |
| Model FPLT (EM Option) provides battery back up for 90 minutes in the event of a power failure. Pathway, the Lighting Source, manufactures a complete line of lighting products for... | |
| Mouth blown pendant features a multicolored patterned glass shade. Custom glass colors are offered. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential... | |
| Mouth blown pendant features a variety of glass shades. Custom styles are offered. Operates one GU24 self ballasted lamp which meets Title 24 requirements. Lamps that are supplied by Pathway... | |
| New architectural grade diecast exit features a visually pleasing super slim and low profile design. The FineLine is less than an inch thick. Mounting canopy is very low profile. Finish... | |
| Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy:... | |
| Plastic LED Exit is available is AC models or self contained battery models. QS-Available for Quick Ship. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,... | |
| Recessed downlight features center reflector surronded by a frosted acrylic lens. Standard acrylic colors are white or blue. Custom colors available. Pathway, the Lighting Source, manufactures a complete line of... | |
| Recessed downlight for new work installations provides LED illumination of 800 lumens. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our... | |
| Recessed downlight for remodel installations provides LED illumination of 800 lumens. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady... | |
| Recessed downlight is suitable for economy minded applications. Available for use with 13, 18 or 26 watt compact fluorescent lamps. Pathway, the Lighting Source, manufactures a complete line of lighting... | |
| Recessed downlight operates horizontal compact fluorescent lamps and features a variety of decorative glass accessories. Glass is retained in reflector without any visible hardware. Pathway, the Lighting Source, manufactures a... | |
| Recessed downlight operates one HID ED17 lamp and features a variety of decorative glass accessories. Glass is retained in reflector without any visible hardware. Pathway, the Lighting Source, manufactures a... | |
| Recessed downlight operates one horizontal A19 or A21 incandescent lamp and features a variety of decorative glass accessories. Glass is retained in reflector without any visible hardware. Pathway, the Lighting... | |
| Recessed downlight operates one horizontal compact fluorescent lamp and features a variety of decorative glass accessories. Glass is retained in reflector without any visible hardware. Pathway, the Lighting Source, manufactures... | |
| Recessed downlight operates one vertical compact fluorescent lamp and features a variety of decorative glass accessories. Glass is retained in reflector without any visible hardware. Pathway, the Lighting Source, manufactures... | |
| Recessed downlight provides high lumens which make it ideal for lobbies, auditoriums and other applications with high ceilings. Two beam distributions (narrow and medium) are ideal substitutes for par style... | |
| Recessed LED downlight features a variety of decorative glass accessories. Available in 800, 1100 or 1300 lumen packages. Utilizes the Philips Fortimo remote phosphor engine. Pathway, the Lighting Source, manufactures... | |
| Recessed multi-lamp accent fixture that accommodates 4 lamps. Each compactly sized cylindrical lamp housing can rotate, pivot, retract up or extend down, for a wide variety of aiming positions. Trim... | |
| Reflector features clear glass shield. For use with enclosed rated ED17 lamps. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our... | |
| Reflector features prismatic or fresnel glass lens. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is... | |
| Remodel downlight operates single 13 watt compact fluorescent lamp and is available in a shallow plenum model that is only 5.5 inches tall. Specification sheet can be downloaded in PDF... | |
| Remote lighting fixture features adjustable lighting head(s) with a universal mounting plate. A choice of tungsten or halogen lamps are available in either 6 or 12 volt styles. Pathway, the... | |
| Round 6 inch aperture medium distribution downlight with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As... | |
| Round aperture medium distribution downlight with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As simple to... | |
| Round aperture wall wash with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As simple to "re-lamp"... | |
| Series 2P3 features two decorative pendants supported by a double bar system that mirrors the graceful lines of a suspension bridge. Glass shades are available in a variety of colors... | |
| Series 4X9AWHT6 is a tilt down wall wash that is ideal for appications that require illumination of wall surfaces and excellent control of beam. T6 metal halide lamp provides high... | |
| Series AR-2-DL is a self contained emergency lighting unit with two adjustable lighting heads and a maintenance free rechargeable battery. ETL Listed for damp location. Dimensions: 5.1875†H x 11.8750†| |
| Series AZ-2-DL is a self contained emergency lighting unit with two fixed lens lighting fixtures and a maintenance free rechargeable battery. ETL Listed for damp location. Dimensions: 5.1875†H x... | |
| Series CP is a thermoplastic emergency lighting unit that comes with dual voltage input 120/277. The unit comes with a sealed lead acid battery and solid state 2 rate charger... | |
| Series JSLX features a welded stainless steel construction with an impact resistant polycarbonate face. Corrosion and vandal resistant. Suitable for medium security and wet location applications. White finish standard. Pathway,... | |
| Series LDX, LDEX Exit is fabricated from diecast aluminum and is available in AC models or self contained battery models. QS-Available for Quick Ship. Pathway, the Lighting Source, manufactures a... | |
| Series PLEP12X provides emergency egress and exit lighting is in one product. Self contained with rechargeable maintenance free battery. QS-Quick Ship Available. Pathway, the Lighting Source, manufactures a complete line... | |
| SeriesMP2 Incandescent Mini Pendant Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to... | |
| SeriesMP4 Incandescent Mini Pendant Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to... | |
| SeriesMP5 Incandescent Mini Pendant Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to... | |
| Shallow depth downlight for applications with minimal plenum depth. Reflector optical system is highly efficient and produces uniform distribution while minimizing brightness. Pathway, the Lighting Source, manufactures a complete line... | |
| Shallow depth downlight for applications with minimal plenum depth. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and... | |
| Shallow plenum, round aperture medium distribution downlight with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As... | |
| Six inch aperture lensed wall wash for horizontally mounted compact fluorescent lamp(s). Standard features include self flanged reflectors in soft specular finish, adjustable height mounting brackets & one inch plaster... | |
| Six inch aperture, downlight with regressed lens for horizontally mounted compact fluorescent lamp(s). Standard features include self flanged reflectors in soft specular finish, adjustable height mounting brackets & one inch... | |
| Small aperture downlight provides high lumens which make it ideal for lobbies, auditoriums and other applications with high ceilings. Two beam distributions (narrow and medium) are ideal substitutes for par... | |
| Small aperture medium distribution downlight is suitable for commercial, retail and institutional applications. LED module and driver by Philips Lighting. Pathway, the Lighting Source, manufactures a complete line of lighting... | |
| Small aperture medium distribution downlight with long life, energy saving LED has a gasketed lens making it suitable for wet locations. Pathway, the Lighting Source, manufactures a complete line of... | |
| Small aperture verticle lamp downlight for use in low to medium height ceilings. Consult specification sheet for additional features & available options. Pathway, the Lighting Source, manufactures a complete line... | |
| Small aperture, medium distribution downlight is suitable for commercial, retail and institutional applications that require an energy saving, long life LED lamp source. Pathway, the Lighting Source, manufactures a complete... | |
| Small cylinder measures 6 inches in diameter by 9 inches tall. Mounting options include surface, pendant and wall mount as well as a cord hung model. A variety of finishes... | |
| Special non-ferrous downlight designed for uniform illumination in areas utilizing M.R.I. diagnostic equipment. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. | |
| Special non-ferrous lensed downlight designed for uniform illumination in areas utilizing M.R.I. diagnostic equipment. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential... | |
| Square aperture adjustable accent fixture features Philips Fortimo Spot Lighting Module (SLM) from Philips Lighting. Available in two beam distributions of narrow and medium. Pathway, the Lighting Source, manufactures a... | |
| Square aperture medium distribution downlight with "twist" technology. Twist LED module features both the engine and driver in a unique package that twists to lock into socket. As simple to... | |
| Square aperture, medium distribution downlight is suitable for commercial, retail and institutional applications that require an engery saving, long life LED lamp source and a clear polycarbonate upper lens. Fortimo... | |
| Suspended decorative downlight features QL induction lamp rated for 100,000 hours making it ideal for areas that are difficult to access. Suitable for general illumination. Acrylic refractor produces uplighting for... | |
| Suspended decorative downlight features QL induction lamp rated for 100,000 hours making it ideal for areas that are difficult to access. Suitable for general illumination. Pathway, the Lighting Source, manufactures... | |
| Suspended decorative downlight features QL induction lamp rated for 100,000 hours making it ideal for areas that are difficult to access. Pathway, the Lighting Source, manufactures a complete line of... | |
| Suspended dual pendant utilizes incandescent and compact fluorescent lamp sources to supply general illumination in medium to high ceiling applications. Pathway, the Lighting Source, manufactures a complete line of lighting... | |
| Suspended LED pendant downlight for general illumination in low to medium ceiling applications. Engineered heat sink features patented Synjet module. Pathway, the Lighting Source, manufactures a complete line of lighting... | |
| Suspended LED pendant downlight for low to medium ceiling applications. The pendant uses the Bridgelux RS Series LED module. Pathway, the Lighting Source, manufactures a complete line of lighting products... | |
| Suspended LED pendant downlight ideal for illumination in interior areas where a decorative light source is desired. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,... | |
| Suspended metal halide downlight for general illumination in medium to high ceiling applications. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. | |
| Suspended pendant downlight features 16 inch diameter aluminum reflector with decorative arms and lower disc. QL induction lamp is rated for 100,000 hours making it ideal for areas that are... | |
| Suspended pendant downlight features 16" diameter acrylic refractor with decorative arms and lower disc. Disc is available in cobalt or clear glass or acrylic. QL induction lamp rated for 100,000... | |
| Suspended pendant downlight features 16" diameter acrylic refractor with decorative arms and lower ring. QL induction lamp rated for 100,000 hours making it ideal for areas that are difficult to... | |
| Suspended pendant ideal for illumination in interior areas where a decorative pendant downlight is desired. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and... | |
| The Harmonie is a striking architectural LED pendant that is available in a variety of finishes including polished black chromate, copper, chrome, cinnamon bronze and matte black. Two lumen outputs... | |
| The Messenger Exit features energy saving LED operation with a injection molded, high impact and UV stabilized plastic construction. Innovative LED downlight illuminates a large egress area in emergency mode. | |
| The P9 is an architecturally inspiring, energy efficient and low maintenance LED pendant. It is available in a variety of finishes and colors. Two lumen outputs of 450 or 1000... | |
| The single reflector optical system provides high efficiency and low brightness for genergal illumination of environments with medium to high ceilings where good color, long lamp life and excellent cutoff... | |
| This high lumen fixture is ideally suited for applications with high ceilings where superior light output is needed. This fixture uses the Bridgelux RS Series LED module and driver and... | |
| Three sided triangular exit is available as double or triple face. AC models or self contained battery models. Available with special signage. Pathway, the Lighting Source, manufactures a complete line... | |
| Tunable white LED module provides a multitude of color temperatures from 2700K to 6500K and interfaces with DMX and Dali control systems. Pathway, the Lighting Source, manufactures a complete line... | |
| Two lamp adjustable accent. Each MR16 lamp adjusts independently to provide accent lighting in retail, residential and musuem applications. Pathway, the Lighting Source, manufactures a complete line of lighting products... | |
| Wet location exits feature a watertight and corrosion resistant enclosure. Available with two adjustable lighting heads. Also available with or without battery back up. Pathway, the Lighting Source, manufactures a... | |
| Wet location industrial emergency lighting unit that is suitable for use in hostile environments. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential... |