Amphenol Sine Systems Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible ATM06-2S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible - 38620 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible
38620
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible 38620
Amphenol Sine Systems ATM06-2S ATM Connector Plug Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-2S Series: ATM Component Type: Plug # of Pins: 2 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-2S ATM Connector Plug
  • Category: Amphenol ATM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-2S
  • Series: ATM
  • Component Type: Plug
  • # of Pins: 2
  • Gauge 22-16 Ga.
  • RoHs compliant
  • Temp. Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Philadelphia, PA, United States
ATM 2WAY SKT PLUG GREY

ATM 2WAY SKT PLUG GREY

Supplier's Site
Rectangular Connector Housings - 889-1484-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1484-ND
Rectangular Connector Housings 889-1484-ND
2 Rectangular Connectors - Housings Plug Gray

2 Rectangular Connectors - Housings Plug Gray

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-2S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-2S
2 PIN PLUG

2 PIN PLUG

Supplier's Site
Low Pin Connectors - ATM06-2S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-2S
Low Pin Connectors ATM06-2S
Connector, Amphenol Sine, ATM Series, 2 Pin Plug

Connector, Amphenol Sine, ATM Series, 2 Pin Plug

Supplier's Site

Technical Specifications

  Waytek, Inc. PEI-Genesis DigiKey Heilind Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38620 Amphenol Sine ATM06-2S 889-1484-ND ATM06-2S ATM06-2S
Product Name Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Low Pin Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ABS 24V Sockets - 00585570 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 2x4+3x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 24 volts
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Screw Term Attachment Field Attachable With Aluminum Coupling Nut - 223PR16 - Alpha Wire
Specs
Termination Glass Filled Nylon
Voltage Rating 600 volts
View Details
80+80 Pos. Male DIL Vertical SMT Conn. (T+R) - F10-20016045R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details