Amphenol Sine Systems Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal AT62-14-0122

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal - 38196 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal
38196
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal 38196
Amphenol Sine Systems AT62-14-0122 Loose Female Terminals Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems AT Series, AHD Series Compatible with Deutsch 1062-14-0122 Component Type: Socket Terminal Contact Size: 16 Gauge 16-14 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT62-14-0122 Loose Female Terminals
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series, AHD Series
  • Compatible with Deutsch 1062-14-0122
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Gauge 16-14
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel - 38196R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel
38196R
Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel 38196R
Reel Size: 4000 Amphenol Sine Systems AT62-14-0122 Female Terminals on Reel Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems AT Series, AHD Series Compatible with Deutsch 1062-14-0122 Component Type: Socket Terminal Contact Size: 16 Gauge 16-14 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

Reel Size: 4000

  • Amphenol Sine Systems AT62-14-0122 Female Terminals on Reel
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series, AHD Series
  • Compatible with Deutsch 1062-14-0122
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Gauge 16-14
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - AT62-14-0122 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
AT62-14-0122
Connectors Crimp Contacts, Commercial, Stamped & Formed AT62-14-0122
CUT STRIP - FEMALE CONTACT, STAMPED & FORMED

CUT STRIP - FEMALE CONTACT, STAMPED & FORMED

Supplier's Site
Multi Purpose - 889-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1051-1-ND
Multi Purpose 889-1051-1-ND
Socket Contact Nickel Crimp 14-16 AWG Stamped

Socket Contact Nickel Crimp 14-16 AWG Stamped

Supplier's Site Datasheet
Multi Purpose - 889-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1051-2-ND
Multi Purpose 889-1051-2-ND
Socket Contact Nickel Crimp 14-16 AWG Stamped

Socket Contact Nickel Crimp 14-16 AWG Stamped

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R5607 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R5607
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R5607
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 29X4179 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
29X4179
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 29X4179
CONTACT, SOCKET, 16-14AWG, CRIMP, FULL REEL; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP, FULL REEL; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel - 85R5233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
85R5233
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel 85R5233
Contact, Stamped, AT Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Stamped, AT Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38196 AT62-14-0122 889-1051-1-ND 14R5607 85R5233
Product Name Amphenol Sine Systems AT62-14-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

EBS 12V Sockets - 00420700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 2x6+5x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 220 volts
View Details
IEC Connector C13, Rewireable, Straight - 4783 - SCHURTER Inc
Specs
Geometry Straight
Termination Cable
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details