Anderson Power Products Silver Plated Wire Contacts, 12 to 10 AWG 5915

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts, 12 to 10 AWG - 5915 - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts, 12 to 10 AWG
5915
Silver Plated Wire Contacts, 12 to 10 AWG 5915
Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. These work with the SB® 50 and Powerpole® 75 Connectors.
  • Silver plated contacts offer the best electrical performance and durability up to 10,000 mating cycles.
  • See reducing bushings in accessory section for smaller wires.
  • These work with the SB® 50 and Powerpole® 75 Connectors.
Supplier's Site
Blade Type Power Connector Contacts - 2243-5915-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-5915-ND
Blade Type Power Connector Contacts 2243-5915-ND
Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Supplier's Site Datasheet
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact - 37743 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact
37743
Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact 37743
Anderson Power 5915-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 12-10 Amp Rating: 50A Use with SB50 Connector Cover Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 5915-BK SB® 50 Multipole Power Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: SB® 50
  • Gauge (Ga.): 12-10
  • Amp Rating: 50A
  • Use with SB50 Connector Cover
  • Multipole Power Connector is genderless
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Protective connector covers for all sizes are available, as shown
  • Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products - 41AH6203 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products
41AH6203
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products 41AH6203
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5915 2243-5915-ND 37743 41AH6203
Product Name Silver Plated Wire Contacts, 12 to 10 AWG Blade Type Power Connector Contacts Anderson Power 5915-BK 12-10 Ga., SB® 50, Multipole Power Contact Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products
Contact Size (AWG) 10 to 12 AWG 10 to 12 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SBE ® 160 Housing,Blue - 2-8170G2 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Powerpole ® 15/45 Mounting Clamp 3 or 6 pole - 1462G2 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
2 suppliers
Blue SB ® 120 Standard Housing - Up to 240 Amps - 6810G2-BK - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
Current Rating 130.0 amps
Contact Size (AWG) 10 to 1 AWG
View Details
3 suppliers