Aptiv 15544899 HES Circular Connector, Female, 21 PIN, Blue
38773
Aptiv 15544899 HES Circular Connector, Female, 21 PIN, Blue
38773
Aptiv 15544899 HES Circular Connector
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Female
Blue
Number of pins: 21
Terminals Required: 17 of size 16 & 4 of size 12
257°F (125°C) to -67°F (-55°C)
Rugged construction to withstand harsh environments
Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems
IP67
Shell size 24
Aptiv 15544899 HES Circular Connector
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Female
Blue
Number of pins: 21
Terminals Required: 17 of size 16 & 4 of size 12
257°F (125°C) to -67°F (-55°C)
Rugged construction to withstand harsh environments
Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems
IP67
Shell size 24
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Electrical Connectors
Product Number
38773
Product Name
Aptiv 15544899 HES Circular Connector, Female, 21 PIN, Blue