Modular Connectors / Ethernet Connectors RJ45 Connector
CONN JACK 4PORT 1000 BASE-T PCB
CONNECTOR, RJ45/LED, JACK, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 0879-2C2R-54 | 507-1608-ND | 49AC7176 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Connector, Rj45/led, Jack, 8P8C, Tht; Modular Connector Type Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |
Gender | Female / Jack | ||
Geometry | Right Angle |