USB 3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX8, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN2 (Type C) Part Number, 124018612112A.
Manufacturer: AMPHENOL
Win Source Part Number: 851134-124018612112A
Features: Connector Position
Package: Reel - TR
Family Name: 12401861
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 5A (24 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
Other Part Number: 124018612112ADKR, 124018612112ATR, 124018612112ACT
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB Connectors USB TYPE C, RECPT WATERPROOF
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; IP Rating:IPX8; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; IP Rating:IPX8; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
Amphenol Communications Solutions | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 124018612112A | 851134-124018612112A | 124018612112ACT-ND | 124018612112A | 84AC7834 | 69AH4142 |
Product Name | USB 3.2 GEN1 | USB, DVI, HDMI Connectors - 124018612112A | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions |
Connector Type | PC Card Connector; USB | USB | USB | USB | USB | |
Geometry | Right Angle | Right Angle | Right Angle | |||
Termination | Dual Row Surface Mount | SMD/SMT | ||||
Voltage Rating | 100 volts | |||||
Current Rating | 5.0 amps | 5.0 amps |