Tripp Lite by Eaton Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA N235-001-6A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA - N235-001-6A - Tripp Lite by Eaton
Chicago, IL, United States
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA
N235-001-6A
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA N235-001-6A
Strengthen your high-speed network with Tripp Lite’s N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, voice/data networking, telecommunications and Ethernet connections. Compatible with all Cat6a cables, regardless of what size wire they use, the N235-001-6A features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Category 6A compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs. Features Strengthens Your High-Speed Network Ideal for premise wiring, voice/data networking, telecommunications and Ethernet connections Connects 2 Cat6a patch cables for a longer cable run Keystone design for easy snap-in installation in standard data wallplates (such as Tripp Lite’s N042-001-WH) Compatible with all Cat6a cables Backward compatible with Cat6, Cat5e and Cat5 LANs Superior Construction for Superior Performance Features straight-through wiring 50-µinch gold-plated contacts resist corrosion and improve conduction Durable, scratch-resistant polycarbonate housing White coloring blends into any color scheme UL-listed Meets all EIA/TIA Category 6A requirements TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Strengthen your high-speed network with Tripp Lite’s N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, voice/data networking, telecommunications and Ethernet connections.
Compatible with all Cat6a cables, regardless of what size wire they use, the N235-001-6A features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Category 6A compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Features

Strengthens Your High-Speed Network

  • Ideal for premise wiring, voice/data networking, telecommunications and Ethernet connections
  • Connects 2 Cat6a patch cables for a longer cable run
  • Keystone design for easy snap-in installation in standard data wallplates (such as Tripp Lite’s N042-001-WH)
  • Compatible with all Cat6a cables
  • Backward compatible with Cat6, Cat5e and Cat5 LANs

Superior Construction for Superior Performance

  • Features straight-through wiring
  • 50-µinch gold-plated contacts resist corrosion and improve conduction
  • Durable, scratch-resistant polycarbonate housing
  • White coloring blends into any color scheme
  • UL-listed
  • Meets all EIA/TIA Category 6A requirements

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Modular Connectors / Ethernet Connectors - N235-001-6A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
N235-001-6A
Modular Connectors / Ethernet Connectors N235-001-6A
Modular Connectors / Ethernet Connectors Cat6a Modular In-Line

Modular Connectors / Ethernet Connectors Cat6a Modular In-Line

Supplier's Site Datasheet
Keystone Inserts - N235-001-6A-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
N235-001-6A-ND
Keystone Inserts N235-001-6A-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) White

Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) White

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number N235-001-6A N235-001-6A N235-001-6A-ND
Product Name Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA Modular Connectors / Ethernet Connectors Keystone Inserts
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

FPC/FFC Connector - XF3M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
Receptacles Wall  Mount - WMRGR - Altech Corp.
Specs
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details