Tripp Lite by Eaton Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler with 90-Degree Down-Angled Port (RJ45 F/F) N235-001-SH-D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler with 90-Degree Down-Angled Port (RJ45 F/F) - N235-001-SH-D - Tripp Lite by Eaton
Chicago, IL, United States
Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler with 90-Degree Down-Angled Port (RJ45 F/F)
N235-001-SH-D
Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler with 90-Degree Down-Angled Port (RJ45 F/F) N235-001-SH-D
Strengthen your high-speed network with Tripp Lite’s N235-001-SH-D Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6 patch cords to create one longer cable. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet connections. Compatible with all Cat6 cables, the N235-001-SH-D’s protective metal housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data. This coupler features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The N235-001-SH-D is UL-listed and meets all requirements for EIA/TIA Category 6 compliance. It’s also backward compatible with Cat5e and Cat5 LANs. Features Strengthens Your High-Speed Network Ideal for premise wiring, telecommunications, data networking and Ethernet connections Connects 2 Cat6 patch cables for a longer cable run Keystone design for easy snap-in installation in standard data wallplates (such as Tripp Lite’s N042-001-WH) Compatible with all Cat6 cables Backward compatible with Cat5e and Cat5 LANs Superior Construction for Superior Performance 90° down-angled RJ45 port for easy installation in hard-to-reach spaces Fully shielded metal housing cuts down on EMI/RFI interference that can damage or degrade data 50-µinch gold-plated contacts resist corrosion and improve conduction Features straight-through wiring UL-listed Meets all EIA/TIA Category 6 requirements TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Strengthen your high-speed network with Tripp Lite’s N235-001-SH-D Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6 patch cords to create one longer cable. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet connections.
Compatible with all Cat6 cables, the N235-001-SH-D’s protective metal housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data. This coupler features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The N235-001-SH-D is UL-listed and meets all requirements for EIA/TIA Category 6 compliance. It’s also backward compatible with Cat5e and Cat5 LANs.

Features

Strengthens Your High-Speed Network

  • Ideal for premise wiring, telecommunications, data networking and Ethernet connections
  • Connects 2 Cat6 patch cables for a longer cable run
  • Keystone design for easy snap-in installation in standard data wallplates (such as Tripp Lite’s N042-001-WH)
  • Compatible with all Cat6 cables
  • Backward compatible with Cat5e and Cat5 LANs

Superior Construction for Superior Performance

  • 90° down-angled RJ45 port for easy installation in hard-to-reach spaces
  • Fully shielded metal housing cuts down on EMI/RFI interference that can damage or degrade data
  • 50-µinch gold-plated contacts resist corrosion and improve conduction
  • Features straight-through wiring
  • UL-listed
  • Meets all EIA/TIA Category 6 requirements

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Modular Connectors / Ethernet Connectors - N235-001-SH-D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
N235-001-SH-D
Modular Connectors / Ethernet Connectors N235-001-SH-D
Modular Connectors / Ethernet Connectors Cat6 StraightShield Coupler RJ45 F/F

Modular Connectors / Ethernet Connectors Cat6 StraightShield Coupler RJ45 F/F

Supplier's Site Datasheet
Modular Connector Adapters - TL2099-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Adapters
TL2099-ND
Modular Connector Adapters TL2099-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number N235-001-SH-D N235-001-SH-D TL2099-ND
Product Name Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler with 90-Degree Down-Angled Port (RJ45 F/F) Modular Connectors / Ethernet Connectors Modular Connector Adapters
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ABS 12V Sockets - 00425200 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
PCB terminals, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.2330 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination PCB terminals silver plated
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Coax/RF Connectors - Coax/RF Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details