TE Connectivity Box Mount D-Sub Connectors 1757819-4

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757819-4 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757819-4
Box Mount D-Sub Connectors 1757819-4
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
 - 7435826P - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement. Number of Contacts = 37 Gender = Male Body Orientation = Straight Housing Material = Steel Series = AMPLIMITE 109 Series Series Number = M24308/4-262Z Dimensions = 69.7 x 9.52 x 12.93mm Length = 69.7mm Depth = 12.93mm Width = 9.52mm Delivery on production packaging - Box. This product is non-returnable.

AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement.
Number of Contacts = 37
Gender = Male
Body Orientation = Straight
Housing Material = Steel
Series = AMPLIMITE 109 Series
Series Number = M24308/4-262Z
Dimensions = 69.7 x 9.52 x 12.93mm
Length = 69.7mm
Depth = 12.93mm
Width = 9.52mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 7435826 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement. Number of Contacts = 37 Gender = Male Body Orientation = Straight Housing Material = Steel Series = AMPLIMITE 109 Series Series Number = M24308/4-262Z Dimensions = 69.7 x 9.52 x 12.93mm Length = 69.7mm Depth = 12.93mm Width = 9.52mm

AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement.
Number of Contacts = 37
Gender = Male
Body Orientation = Straight
Housing Material = Steel
Series = AMPLIMITE 109 Series
Series Number = M24308/4-262Z
Dimensions = 69.7 x 9.52 x 12.93mm
Length = 69.7mm
Depth = 12.93mm
Width = 9.52mm

Supplier's Site
 - TE Connectivity 1757819-4 - PEI-Genesis
Philadelphia, PA, United States
AMPLIMIT,ASY,PLUG,ST D,109,ZN,4

AMPLIMIT,ASY,PLUG,STD,109,ZN,4

Supplier's Site
D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes - 70041437 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes
70041437
D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes 70041437
D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes

D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757819-4 7435826P TE Connectivity 1757819-4 70041437
Product Name Box Mount D-Sub Connectors D-Sub Plug; Steel; Plug; Crimp; 4; Cadmium; D-Subminiature; Mounting Holes
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector; Military Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1478046-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Standard Rectangular Connectors - 1-1589475-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Box Mount D-Sub Connectors - 1757828-4 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers