TE Connectivity Standard Circular Connectors 5-2271134-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Standard Circular Connectors
5-2271134-2
Standard Circular Connectors 5-2271134-2
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : 1 Key Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : Yes

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : A
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : 1 Key
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
 - 8920208 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, this M12 connector is commonly used in sensor and automation applications, and has industry standard A-Coding. With a secure M12 screw connection offering a high degree of protection and stability, this M12 connector is well suited for use in industrial environments. Features and Benefits:. • Field Installable. • A-Coding. • Protected to IP67 Number of Contacts = 8 Gender = Female Mounting Type = Panel Mount Connector Size = Standard Termination Method = Solder Current Rating = 2A IP Rating = IP68 Contact Gender = Male Voltage Rating = 60 V Mating Type = Quick Connect

From TE Connectivity, this M12 connector is commonly used in sensor and automation applications, and has industry standard A-Coding. With a secure M12 screw connection offering a high degree of protection and stability, this M12 connector is well suited for use in industrial environments.
Features and Benefits:. • Field Installable. • A-Coding. • Protected to IP67
Number of Contacts = 8
Gender = Female
Mounting Type = Panel Mount
Connector Size = Standard
Termination Method = Solder
Current Rating = 2A
IP Rating = IP68
Contact Gender = Male
Voltage Rating = 60 V
Mating Type = Quick Connect

Supplier's Site
Sensor Connector, M12, Plug, 8Pos, Panel; Product Range Te Connectivity - 49Y4701 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Panel; Product Range Te Connectivity
49Y4701
Sensor Connector, M12, Plug, 8Pos, Panel; Product Range Te Connectivity 49Y4701
SENSOR CONNECTOR, M12, PLUG, 8POS, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2271134-2 8920208 49Y4701
Product Name Standard Circular Connectors Sensor Connector, M12, Plug, 8Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Straight Panel Mount
Current Rating 2.0 amps 2.0 amps
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
Standard Edge Connectors - 1-1394427-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details