Microminiature & Nanominiature D Connectors
1-1532250-0
Microminiature & Nanominiature D Connectors
1-1532250-0
Body Features Shell Plating Material : Cadmium
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin
Mechanical Attachment Mounting Hardware : Jackpost Assembly
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Shell Plating Material : Cadmium
Configuration Features
Number of Positions : 9
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Gold
Contact Type : Pin
Mechanical Attachment
Mounting Hardware : Jackpost Assembly
Product Type Features
Compatible With Discrete Wire Type : Solid
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads