TE Connectivity Ribbon Cable Connectors 2-1658527-8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-1658527-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-1658527-8
Ribbon Cable Connectors 2-1658527-8
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 34 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 34
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
 - 461225 - RS Components, Ltd.
Corby, Northants, United Kingdom
622 Series 2.54mm IDC ribbon cable connectors with military and centre polarization for use with 26-28 AWG solid or stranded PVC insulated ribbon cable. These 622 series IDC ribbon cable connectors have UL 94V-0 rated blue glass filled thermoplastic housings, gold plated beryllium copper contacts and are supplied with strain reliefs apart from stock numbers 798-1521, 680-1180, 680-1183, 680-1562, 718-9018 and 821-9029 Number of Contacts = 34 Number of Rows = 2 Gender = Female Pitch = 2.54mm Mounting Type = Cable Mount Body Orientation = Right Angle Termination Method = IDC CAD Drawing = 3D CAD Model Contact Plating = Gold over Nickel Series = AMP-LATCH 622

622 Series 2.54mm IDC ribbon cable connectors with military and centre polarization for use with 26-28 AWG solid or stranded PVC insulated ribbon cable. These 622 series IDC ribbon cable connectors have UL 94V-0 rated blue glass filled thermoplastic housings, gold plated beryllium copper contacts and are supplied with strain reliefs apart from stock numbers 798-1521, 680-1180, 680-1183, 680-1562, 718-9018 and 821-9029
Number of Contacts = 34
Number of Rows = 2
Gender = Female
Pitch = 2.54mm
Mounting Type = Cable Mount
Body Orientation = Right Angle
Termination Method = IDC
CAD Drawing = 3D CAD Model
Contact Plating = Gold over Nickel
Series = AMP-LATCH 622

Supplier's Site
Free Hanging, Panel Mount - 2-1658527-8-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2-1658527-8-ND
Free Hanging, Panel Mount 2-1658527-8-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Supplier's Site Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 2-1658527-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
2-1658527-8
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 2-1658527-8
622-3441LFFSKT IDC S 34 30AU

622-3441LFFSKT IDC S 34 30AU

Supplier's Site
Yishun, Singapore
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: 622 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 34 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: 622
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)

Supplier's Site Datasheet
Wire-To-Board Connector, Receptacle, 34 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity - 26M6200 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 34 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity
26M6200
Wire-To-Board Connector, Receptacle, 34 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity 26M6200
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 34 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 34 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658527-8 461225 2-1658527-8-ND 2-1658527-8 26M6200
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Wire-To-Board Connector, Receptacle, 34 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC
Mounting Cable Mount (Free-Hanging) Cable Mount Free Hanging (In-Line) Cable Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Jumpers & Shunts - 1-1589738-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Contact Size (AWG) 30 AWG
View Details
Standard Rectangular Connectors - 135766-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
2 suppliers