Body Features Barrel Type : Standard Compression Connector Conductor Material : Copper Conductor Type : Stranded Copper Palm : Yes
Contact Features Crimp Type : Yes
Dimensions Barrel Diameter : 4.3 MM [.169 INCH ] Barrel Length : 12 MM [.472 INCH ] Conductor Cross-Section (MMSQ) : 1 - 2.6 Lug Length : 22.2 MM [.874 INCH ] Lug Width : 7.6 MM [.299 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : .6
Industry Standards CSA Certified : No UL Listed : No
Operation/Applicatio
n Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : No
Other Die Color Code : Blue
Product Availability Compression Connector Product Availability : Worldwide
Product Type Features Compression Connector Material : Tinned Brass Compression Connector Technology : Crimp Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
- Copper Palm : Yes
Contact Features
Dimensions
- Barrel Diameter : 4.3 MM [.169 INCH ]
- Barrel Length : 12 MM [.472 INCH ]
- Conductor Cross-Section (MMSQ) : 1 - 2.6
- Lug Length : 22.2 MM [.874 INCH ]
- Lug Width : 7.6 MM [.299 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : .6
Industry Standards
- CSA Certified : No
- UL Listed : No
Operation/Application
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : No
Other
Product Availability
- Compression Connector Product Availability : Worldwide
Product Type Features
- Compression Connector Material : Tinned Brass
- Compression Connector Technology : Crimp
- Type : Terminal Lug