TE Connectivity Microminiature & Nanominiature D Connectors 1925221-9

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1925221-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1925221-9
Microminiature & Nanominiature D Connectors 1925221-9
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Supplier's Site Datasheet
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Nanonics - Te Connectivity - 98X0510 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Nanonics - Te Connectivity
98X0510
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Nanonics - Te Connectivity 98X0510
TMN2N009SC2DM018T = M32139/04-A05TNS

TMN2N009SC2DM018T = M32139/04-A05TNS

Supplier's Site
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Amp - Te Connectivity - 41AJ4993 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Amp - Te Connectivity
41AJ4993
Tmn2N009Sc2Dm018T = M32139/04-A05Tns Amp - Te Connectivity 41AJ4993
TMN2N009SC2DM018T = M32139/04-A05TNS

TMN2N009SC2DM018T = M32139/04-A05TNS

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925221-9 98X0510 41AJ4993
Product Name Microminiature & Nanominiature D Connectors Tmn2N009Sc2Dm018T = M32139/04-A05Tns Nanonics - Te Connectivity Tmn2N009Sc2Dm018T = M32139/04-A05Tns Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532258-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1589477-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details