TE Connectivity Eurocard Connectors 148423-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148423-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148423-5
Eurocard Connectors 148423-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 16.33 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 14
  • Number of Power or Coaxial Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height (MM) : 16.33
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
Backplane Connectors - DIN 41612 - 148423-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148423-5
Backplane Connectors - DIN 41612 148423-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
DIN 41612 - A112272-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A112272-ND
DIN 41612 A112272-ND
48 (42 + 6 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 (42 + 6 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Supplier's Site Datasheet
Euro Type M Rec 42+6,thin Stk Amp - Te Connectivity - 33B5402 - Newark, An Avnet Company
Chicago, IL, United States
Euro Type M Rec 42+6,thin Stk Amp - Te Connectivity
33B5402
Euro Type M Rec 42+6,thin Stk Amp - Te Connectivity 33B5402
EURO TYPE M REC 42+6,THIN STK

EURO TYPE M REC 42+6,THIN STK

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 148423-5 148423-5 A112272-ND 33B5402
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 DIN 41612 Euro Type M Rec 42+6,thin Stk Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Board-to-Board Headers & Receptacles - 1-1939477-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
DIN Connectors - 750338-1 - TE Connectivity
Specs
Connector Type DIN Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 148304-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
4 suppliers