TE Connectivity IDC D-Sub Connectors 1658613-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1658613-3 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1658613-3
IDC D-Sub Connectors 1658613-3
Body Features Cable Exit Angle : 180° Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .1 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 15
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Insulation Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .1 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 1658613-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658613-3
Connectors I/O - D-Sub & D-Ribbon 1658613-3
15 POS HDF PLUG MS LEAD FREE

15 POS HDF PLUG MS LEAD FREE

Supplier's Site
Connectors, Interconnects - 1658613-3 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
1658613-3
Connectors, Interconnects 1658613-3
CONN D-SUB PLUG 15POS IDC

CONN D-SUB PLUG 15POS IDC

Supplier's Site Datasheet
D-Sub Connector Assemblies - AMR15B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AMR15B-ND
D-Sub Connector Assemblies AMR15B-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Supplier's Site Datasheet
 - 4093309 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically. Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258 Gender = Male Number of Contacts = 15 Body Orientation = Right Angle Pitch = 2.76mm Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel Housing Material = Steel Current Rating = 1.25A Voltage Rating = 30 V ac Dimensions = 39.14 x 18.57 x 12.59mm

AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically.
Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258
Gender = Male
Number of Contacts = 15
Body Orientation = Right Angle
Pitch = 2.76mm
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Housing Material = Steel
Current Rating = 1.25A
Voltage Rating = 30 V ac
Dimensions = 39.14 x 18.57 x 12.59mm

Supplier's Site
 - 1355002 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically. Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258 Gender = Male Number of Contacts = 15 Body Orientation = Right Angle Pitch = 2.76mm Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel Housing Material = Steel Current Rating = 1.25A Voltage Rating = 30 V ac Dimensions = 39.14 x 18.57 x 12.59mm

AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically.
Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258
Gender = Male
Number of Contacts = 15
Body Orientation = Right Angle
Pitch = 2.76mm
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Housing Material = Steel
Current Rating = 1.25A
Voltage Rating = 30 V ac
Dimensions = 39.14 x 18.57 x 12.59mm

Supplier's Site
Connectors, Interconnects - D-Sub Connectors - 1020776-1658613-3 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - D-Sub Connectors
1020776-1658613-3
Connectors, Interconnects - D-Sub Connectors 1020776-1658613-3
Win Source Part Number: 1020776-1658613-3 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 15 Color: Black Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Package: Bulk Wire Gauge: 26-28 AWG, Stranded or Solid Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 40 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1658613-3,AMR15 B,-1658613-3-SI,1658 6133 Base Product Number: 1658613

Win Source Part Number: 1020776-1658613-3
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HDF-20
Number of Positions: 15
Color: Black
Features: Feed Through, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Package: Bulk
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 40
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1658613-3,AMR15B,-1658613-3-SI,16586133
Base Product Number: 1658613

Supplier's Site Datasheet
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile - 70041367 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile
70041367
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile 70041367
AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile

AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile

Supplier's Site
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6658 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6658
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6658
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2480 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2480
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2480
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DA, Plug, 15, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DA, Plug, 15, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity - 76AC1899 - Newark, An Avnet Company
Chicago, IL, United States
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity
76AC1899
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free Amp - Te Connectivity 76AC1899
1658613-3 - 15 POS HDF PLUG, MS, LEAD FREE

1658613-3 - 15 POS HDF PLUG, MS, LEAD FREE

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. LIXINC Electronics Co., Limited DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658613-3 1658613-3 1658613-3 AMR15B-ND 4093309 1020776-1658613-3 70041367 42K6658 93K2480
Product Name IDC D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Connectors, Interconnects D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors AMPLIMITE HDF-20 Connector, Plug, 15 Pos., IDC,28-26AWG,Metal Shell,Low Profile D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC, Ribbon Cable IDC, Ribbon Cable IDC/Ribbon IDC / IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Crimp D-Sub Connectors - 1658654-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Contact Size (AWG) 20 AWG
View Details
7 suppliers
In-Series Adapters - 1058668-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers
Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers