TE Connectivity Eurocard Connectors 536484-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 536484-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
536484-5
Eurocard Connectors 536484-5
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
DIN 41612 - A113916-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A113916-ND
DIN 41612 A113916-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 536484-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536484-5
Backplane Connectors - DIN 41612 536484-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
048 Euro Type C Recept Bl Assy Rohs Compliant Amp - Te Connectivity - 34B103 - Newark, An Avnet Company
Chicago, IL, United States
048 Euro Type C Recept Bl Assy Rohs Compliant Amp - Te Connectivity
34B103
048 Euro Type C Recept Bl Assy Rohs Compliant Amp - Te Connectivity 34B103
048 EURO TYPE C RECEPT BL ASSY ROHS COMPLIANT: NO

048 EURO TYPE C RECEPT BL ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536484-5 A113916-ND 536484-5 34B103
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 048 Euro Type C Recept Bl Assy Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 5148452-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Data Bus Connectors - 051739-000 - TE Connectivity
Specs
Termination Solder
View Details
Ribbon Cable Connectors - 1-188275-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Eurocard Connectors - 650895-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
4 suppliers