TE Connectivity Standard Circular Connectors 3-2172079-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 3-2172079-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
3-2172079-2
Standard Circular Connectors 3-2172079-2
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding

Housing Features


  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 8
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334428-3-2172079-2 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334428-3-2172079-2
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334428-3-2172079-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334428-3-2172079-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tray Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Threaded Voltage Rating: 250VAC/DC Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Shielded Applications: Automotive, Industrial Orientation: A Standard Package: 10 Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Bulkhead Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Temperature Range - Operating: -40°C ~ 85°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Affected HTSUS: 8536.69.4020 Other Part Number: -3-2172079-2-SI,A120 860 Base Product Number: 2172079 Product Status: Obsolete RoHS Status: RoHS Compliant Primary Material: Metal

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334428-3-2172079-2
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Tray
Number of Positions: 4
Color: Silver
Features: Board Guide, Board Lock
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Threaded
Voltage Rating: 250VAC/DC
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Automotive, Industrial
Orientation: A
Standard Package: 10
Mounting: Panel Mount, Through Hole, Right Angle
Mounting Feature: Bulkhead
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Brass
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Other Part Number: -3-2172079-2-SI,A120860
Base Product Number: 2172079
Product Status: Obsolete
RoHS Status: RoHS Compliant
Primary Material: Metal

Supplier's Site Datasheet
Circular Connector Assemblies - A120860-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A120860-ND
Circular Connector Assemblies A120860-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Supplier's Site Datasheet
M12.fmle.pnlrear.acode.4P.pcbstd.ra.shld Amp - Te Connectivity - 76AC6000 - Newark, An Avnet Company
Chicago, IL, United States
M12.fmle.pnlrear.acode.4P.pcbstd.ra.shld Amp - Te Connectivity
76AC6000
M12.fmle.pnlrear.acode.4P.pcbstd.ra.shld Amp - Te Connectivity 76AC6000
M12.FMLE.PNLREAR.ACO DE.4P.PCBSTD.RA.SHLD

M12.FMLE.PNLREAR.ACODE.4P.PCBSTD.RA.SHLD

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2172079-2 1334428-3-2172079-2 A120860-ND 76AC6000
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies M12.fmle.pnlrear.acode.4P.pcbstd.ra.shld Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Automotive Connector; Circular / Cylindrical Connectors Receptacle, Female Sockets
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Standard Rectangular Connectors - 1-1586586-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Standard Circular Connectors - 1SET311073R0000 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
Current Rating 4.0 amps
View Details